The Ambarella A7LS35-B1-RH is a high-performance, low-power system-on-chip (SoC) designed for action cameras, dashboard cameras, and other consumer imaging applications. It delivers exceptional image and video quality while minimizing power consumption, making it ideal for battery-powered devices.
Applications:
- Action cameras
- Dashboard cameras (dashcams)
- Body-worn cameras
- Security cameras
- Digital camcorders
Features:
- High-performance image processing: The A7LS35-B1-RH incorporates an advanced image signal processor (ISP) that supports high-resolution image capture and video recording.
- Low-light performance: Its advanced noise reduction algorithms enable excellent low-light performance, allowing for clear and detailed images and videos in challenging lighting conditions.
- H.264 encoding: The SoC supports H.264 video encoding, a widely used compression standard that provides high-quality video with efficient storage.
- Power efficiency: The A7LS35-B1-RH is designed for low power consumption, extending battery life in portable devices.
- Connectivity: It supports a variety of interfaces, including USB, HDMI, and SD card, for seamless connectivity to other devices.
- Wide Dynamic Range (WDR): Improves image quality in high-contrast lighting conditions, ensuring details are visible in both bright and dark areas.
- Lens Distortion Correction (LDC): Corrects optical distortions introduced by wide-angle lenses.
Benefits:
- Superior image and video quality: Capture stunning photos and videos with exceptional clarity and detail.
- Extended battery life: Enjoy longer recording times with low power consumption.
- Versatile connectivity: Easily connect to other devices for seamless sharing and storage.
- Reliable performance: The A7LS35-B1-RH is designed for reliable operation in demanding environments.
- Compact design: Enables smaller and more portable camera designs.
Additional Details:
The A7LS35-B1-RH typically supports image sensors up to 16 megapixels and video recording up to 1080p at 60 frames per second. It also incorporates advanced features such as electronic image stabilization (EIS) and motion detection. Its compact package size makes it suitable for integration into small form-factor devices. The exact specifications depend on the implementation within a particular product.