The PPC440GP-3CC466C is a PowerPC 440GP embedded processor from AMCC (Applied Micro Circuits Corporation). This processor is designed for high-performance networking and embedded applications where processing power and I/O throughput are critical.
Applications
- Network processors
- Storage controllers
- Wireless base stations
- Industrial control systems
- High-end printers and imaging devices
Features
- High-performance 32-bit PowerPC architecture
- Clock speed of 466 MHz
- Integrated DDR memory controller
- High-speed I/O interfaces (e.g., PCI, Gigabit Ethernet)
- Hardware acceleration for security and networking functions
- Advanced power management features
- Integrated debug and trace capabilities
Benefits
- Increased system performance for demanding applications
- High memory bandwidth for efficient data processing
- Fast data transfer rates through high-speed I/O interfaces
- Enhanced security with hardware acceleration
- Reduced power consumption for energy-efficient systems
- Simplified software development with comprehensive debug tools
- Lower system cost by integrating key functions
Technical Specifications
The PPC440GP-3CC466C runs at 466 MHz. It integrates a DDR memory controller that supports high memory bandwidth. The processor also features high-speed I/O interfaces such as PCI and Gigabit Ethernet, enabling fast data transfer rates. Hardware acceleration for security and networking functions enhances security and performance. The PPC440GP-3CC466C is designed with advanced power management features to minimize power consumption. Built-in debug and trace capabilities simplify software development and debugging, making it suitable for high-performance applications needing substantial computational power.