EN
  • EN
  • DE

SC3500Q

Part No SC3500Q
Manufacturer AMCC
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091541-SC3500Q
Categories OEM Parts( S )
Manufacturer AMCC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC3500Q CAD Model

Description

The SC3500Q, manufactured by AMCC (Applied Micro Circuits Corporation), is a multi-channel serializer/deserializer (SerDes) device designed for high-speed data communication applications. It is typically used in backplane interconnects, optical modules, and other applications requiring high bandwidth and low latency data transfer. The device supports various data rates and encoding schemes to meet the needs of different communication standards.

Applications

  • Backplane interconnects
  • Optical modules
  • Storage systems
  • Networking equipment
  • Telecommunications equipment
  • High-performance computing

Features

  • Multiple channels: Supports multiple independent data channels.
  • High data rates: Operates at data rates up to several gigabits per second per channel.
  • Flexible encoding schemes: Supports various encoding schemes, such as 8B/10B and 64B/66B.
  • Clock and data recovery (CDR): Provides robust clock and data recovery capabilities.
  • Equalization: Compensates for signal degradation caused by channel impairments.
  • Low power consumption: Minimizes power consumption for energy-efficient operation.
  • Diagnostic features: Includes built-in self-test (BIST) and other diagnostic features.

Benefits

  • High bandwidth: Enables high-speed data communication.
  • Low latency: Minimizes data transfer delays.
  • Robust performance: Compensates for channel impairments and ensures reliable data transfer.
  • Energy efficiency: Low power consumption reduces operating costs.
  • Simplified system design: Integrated features reduce design complexity.

Additional Details

The SC3500Q typically features a highly configurable architecture that allows it to be adapted to different applications and communication standards. The device includes various control and status registers that can be accessed via a serial interface. The power supply requirements and operating temperature range vary depending on the specific variant. Consult the device datasheet and application notes for detailed specifications, application guidelines, and programming information. Proper signal integrity techniques are essential for achieving optimal performance in high-speed data communication applications. The package type and pinout also vary depending on the specific variant.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess