Products specifications Report Issue?

Category CPU
Win Source Part Number 1436574-100-000000543
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000543 CAD Model

Description

Model 100-000000543, known as the Ryzen 5 PRO 6650H, is a part of AMD Tray's Ryzen 5 Processors Tray category. This high-performance CPU features 6 cores and 12 threads, operating at a base frequency of 3.3GHz, with the capability to turbo boost up to 4.5GHz. Labelled with 'FP7', it signifies its suitability for certain motherboard sockets, making it a versatile choice for various computing platforms. Aimed at mobile and compact computing solutions, the Ryzen 5 PRO 6650H combines power efficiency with robust performance, making it well-suited for professional laptops and portable workstations. It delivers exceptional multitasking ability and enhanced security features, designed to meet the demands of modern work environments.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102601S REK9
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8440-V10 - Intel Xeon Processor L3426, 1.86 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8440-V10 - Intel Xeon Processor L3426, 1.86 GHz
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for PK8071305122201S RMH2
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6150-V5, 2.7 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V40 - Intel Xeon Processor E5-6150-V5, 2.7 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2609-V3, 1.9 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9141-V11 - Intel Xeon Processor E5-2609-V3, 1.9 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Need more? Email Us
ECAD model for FUJITSU CD8069504201201 - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8398-V10 - Intel Xeon Processor X3440, 2.53 GHz (Rev. 10)
Need more? Email Us
ECAD model for FUJITSU V26808-B8398-V10 - Intel Xeon Processor X3440, 2.53 GHz (Rev. 10)

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention