Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Type Mixer
Frequency 815MHz ~ 995MHz
For Use With/Related Products MAX9986
Supplied Contents Board(s)
Base Product Number MAX9986
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8473.30.1180
Win Source Part Number 707667-MAX9986EVKIT
Ultra Librarian 3D Model Ultra Librarian MAX9986EVKIT CAD Model

Description

MAX9986EVKIT Evaluation Kit from Maxim Integrated

The MAX9986EVKIT from Maxim Integrated is a comprehensive evaluation kit designed for the MAX9986, a high-performance, dual, downconversion mixer with integrated local oscillator (LO) buffers. This evaluation kit provides a robust platform for testing and prototyping, making it an essential tool for engineers and developers working on advanced RF systems.

Key Features:

  • High Integration: The MAX9986 incorporates two mixers and LO buffers, reducing the number of external components required and simplifying the design process.
  • Wide Frequency Range: With an RF frequency range of 700MHz to 1000MHz and an LO frequency range of 650MHz to 1050MHz, the MAX9986EVKIT is well-suited for a variety of applications, including wireless infrastructure, broadband, and high-frequency communication systems.
  • Superior Performance: The device offers excellent linearity and noise performance, which is critical for maintaining signal integrity in complex RF environments.
  • Flexible LO Drive Configuration: The integrated LO buffers can be configured to work with either single-ended or differential inputs, providing design flexibility.
  • Easy to Use: The evaluation kit comes with a fully assembled and tested circuit board, allowing for immediate testing and experimentation.

Applications:

The MAX9986 is ideal for a range of applications, including but not limited to:

  • Wireless Infrastructure
  • Point-to-Point Radios
  • Wireless Local Loop
  • Broadband Wireless Access
  • Test Equipment

Package Contents:

The MAX9986EVKIT includes:

  • Fully Assembled Evaluation Board
  • Detailed Documentation

Engineers can leverage the MAX9986EVKIT to expedite the design and development process, ensuring a quicker time-to-market for their RF products. With its high-performance characteristics and comprehensive feature set, the MAX9986EVKIT is an invaluable asset for any RF design project.

You May Also Be Interested in

STMicroelectronics
STM32L4+ DISCOVERY KIT IOT NODE,
Need more? Email Us
ECAD model for B-L4S5I-IOT01A
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Need more? Email Us
ECAD model for TB-04-KIT
M/A-Com Technology Solutions
EVAL BOARD FOR MASWSS0130TR-3000 / - MASWSS0130 Switch, DPDT 500MHz ~ 3GHz Evaluation Board
Need more? Email Us
ECAD model for MASWSS0130SMB
Ai-Thinker
2.4G/5G WIFI MODULE + BLUETOOTH
Need more? Email Us
ECAD model for BW16-KIT
Nordic Semiconductors
EVAL BOARD FOR NRF52840
Need more? Email Us
ECAD model for NRF52840-DK
Ai-Thinker
WIFI +BLUETOOTH 4.2 DEVELOPMENT
Need more? Email Us
ECAD model for BW15-KIT
Infineon Technologies
DEV KIT / - 1EDN7512B, BSS138WH, BSZ097N04LS, IFX20002MB V33, XMC6521SC-Q040X, WCDSC006 Transmitter 127.8kHz Evaluation Board
Need more? Email Us
ECAD model for REF10WTXQI4102TOBO1
Nordic Semiconductors
KIT DEVELOPMENT NRF24LU1+ / nRFgo nRF24LU1+ Transceiver 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for NRF24LU1P-FXXQ32-DK
M/A-Com Technology Solutions
EVAL BOARD FOR NPA1008 / - NPA1008 Amplifier 30MHz ~ 2.7GHz Evaluation Board
Need more? Email Us
ECAD model for NPA1008-SMBPPR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention