EN
  • EN
  • DE

100-000001079MPK

Part No 100-000001079MPK
Manufacturer Amd
Catalog CPU
Description Ryzen 3 PRO 4355G (4C 8T 3.8/4.0GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436657-100-000001079MPK
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000001079MPK CAD Model

Description

The AMD Ryzen 3 PRO 4355G is a dynamic processor that caters to professional and personal computing needs with its outstanding performance and efficiency. Offered by AMD MPK, this CPU from the AMD Ryzen 3 Processors Tray category boasts four cores and eight threads, making it capable of handling various tasks with ease. Operating at a base frequency of 3.8 GHz, with the potential to reach up to 4.0 GHz, it ensures that applications run smoothly and quickly. The Ryzen 3 PRO 4355G is designed with advanced security features in mind, providing a secure computing environment for sensitive tasks. Its efficient performance, coupled with AMD's innovative technologies, makes it an excellent choice for users who require a processor that delivers both power and protection. Whether for business applications, multimedia, or gaming, the Ryzen 3 PRO 4355G offers the reliability and performance needed to meet demanding computing requirements.

You May Also Be Interested in

Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess