EN
  • EN
  • DE
  • IT

A-MA35D-P16G-PQ-G

Part No A-MA35D-P16G-PQ-G
Manufacturer Amd
Catalog Adapter Cards
Description DCAB ALVEO MA35 MEDIA HHHL AIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 16GB
Interface PCI Express
Power (Watts) 40W
Cooling Type Heat Sink
Temperature Range - Operating 0°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637307-A-MA35D-P16G-PQ-G
Ultra Librarian 3D Model Ultra Librarian A-MA35D-P16G-PQ-G CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
MEGARAID CACHEVAULT ACCESSORY
Need more? Email Us
Broadcom Limited
16 PORT SAS/SATA
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT USB C BREAKOUT BOARD -
Lowest to $5,200.0000
Amd
BD U55C DCAB ALVEO QSFP28/2 PCIE
Need more? Email Us
Broadcom Limited
4 PORT 25G ETHERNET (LAN)
Need more? Email Us
StarTech.com
4 PORT PCIE ADAPTER
Need more? Email Us
StarTech.com
7 PORT PCIE ADAPTER
Need more? Email Us
Moxa
4 PORT RS-232/RS-422/RS-485
Need more? Email Us
Broadcom Limited
8 PORT SAS/SATA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess