EN
  • EN
  • DE

ADX260OCK23GM

Part No ADX260OCK23GM
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon II X2 260
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952676-ADX260OCK23GM
Series *
Ultra Librarian 3D Model Ultra Librarian ADX260OCK23GM CAD Model

Description

The AMD ADX260OCK23GM is a desktop processor from AMD's Athlon II X2 series. Designed for everyday computing, it provides a balance of performance and efficiency for home and office environments.

Applications

  • Desktop PCs for home use
  • Office workstations
  • Basic gaming rigs
  • Multimedia playback systems
  • General-purpose computing

Features

  • Dual-core processing: Enables efficient multitasking and responsiveness for common applications.
  • 2MB L2 cache: Provides fast access to frequently used data, improving overall performance.
  • Socket AM3 compatibility: Allows for easy integration with a wide range of motherboards.
  • Integrated memory controller: Supports DDR3 memory for enhanced data transfer rates.
  • Cool'n'Quiet technology: Reduces power consumption and noise levels during idle or low-workload periods.
  • HyperTransport technology: Provides a high-bandwidth interconnect between the processor and other system components.

Benefits

  • Improved multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced responsiveness: Provides a smoother and more responsive user experience.
  • Energy efficiency: Reduces power consumption and lowers operating costs.
  • Cost-effectiveness: Offers a good balance of performance and affordability.
  • Easy integration: Compatible with a wide range of motherboards and other components.

Additional Details

The ADX260OCK23GM has a clock speed of 3.2 GHz and a TDP (Thermal Design Power) of 65W. It utilizes a 45nm manufacturing process. The processor supports AMD's virtualization technology, which can improve the performance of virtualized environments. It also features enhanced virus protection (EVP) to help protect against malware. The operating temperature range is between 0°C and 74°C. It supports DDR3 1333 MHz memory.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess