EN
  • EN
  • DE

ATMEGA163-8AI

Part No ATMEGA163-8AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA163
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566637-ATMEGA163-8AI
Ultra Librarian 3D Model Ultra Librarian ATMEGA163-8AI CAD Model

Description

Microchip Technology ATMEGA163-8AI Microcontroller

The ATMEGA163-8AI is a powerful 8-bit microcontroller from Microchip Technology, renowned for its high performance and flexibility. This microcontroller is based on the advanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle, thereby increasing the efficiency of operations within embedded systems.

With its 16KB of in-system self-programmable Flash memory, the ATMEGA163-8AI offers ample space for application code, which is essential for complex and feature-rich applications. Additionally, it includes 512 Bytes EEPROM and 1KB SRAM, providing sufficient room for data storage and dynamic memory allocation for real-time operations.

The device operates at a nominal frequency of 8MHz, which is suitable for a wide range of applications, from simple control systems to more demanding computational tasks. The microcontroller is also equipped with a variety of peripherals, including:

  • 32 General Purpose I/O Lines: These lines offer versatility for interfacing with a multitude of external components and modules.
  • Three Flexible Timer/Counters: These provide accurate timing solutions for tasks such as event counting and waveform generation.
  • Two 8-bit PWM Channels: These channels enable the creation of analog output signals for controlling devices like motors and LEDs.
  • Programmable Serial USART: This feature is essential for serial communication, allowing the microcontroller to interface with other microcontrollers, computers, and various serial devices.
  • Master/Slave SPI Serial Interface: This interface is useful for communicating with other chips in a serial format, particularly in applications requiring high-speed data transfer.
  • Byte-oriented Two-wire Serial Interface: This provides an additional method for two-way communication between devices.

Moreover, the ATMEGA163-8AI is designed with robust protection features such as a Watchdog Timer, On-chip Analog Comparator, and Brown-out Detection, which contribute to the stability and reliability of the system. Its wide operating voltage range of 4.5V to 5.5V makes it compatible with a variety of power supplies, ensuring flexibility in various application environments.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the ATMEGA163-8AI from Microchip Technology is a versatile and reliable choice that can meet the demands of your sophisticated projects.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess