EN
  • EN
  • DE

P89C51RD2BA

Part No P89C51RD2BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family 16KB/32KB/64KB ISP/IAP Flash with 512B/512B/1KB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234915-P89C51RD2BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RD2BA CAD Model

Description

NXP P89C51RD2BA Microcontroller

The NXP P89C51RD2BA is a powerful 8-bit microcontroller that belongs to NXP's 8051 family, offering a robust blend of performance, efficiency, and versatility for a wide range of embedded applications. This microcontroller is designed to deliver high-speed performance with an 80C51 central processing unit while maintaining compatibility with the industry-standard 8051 instruction set.

Featuring 64 KB of flash memory, the P89C51RD2BA provides ample space for complex programs and data storage, ensuring that your applications can be feature-rich without the need for external memory components. The flash memory also supports In-System Programming (ISP) and In-Application Programming (IAP), enabling users to update the firmware on-the-go, which is crucial for future-proofing your products and reducing maintenance downtime.

With an operating frequency of up to 40 MHz, this microcontroller is designed to execute instructions quickly and efficiently, which is particularly beneficial for time-critical tasks. The P89C51RD2BA also includes 1024 bytes of RAM, providing sufficient temporary data storage for intermediate calculations and data processing.

The device is equipped with a wide range of peripherals, including:

  • Three 16-bit timers/counters
  • A full-duplex serial port
  • Watchdog timer
  • Two data pointers
  • Four 8-bit I/O ports, and more.
These built-in peripherals allow for flexible interface options with sensors, actuators, and other components, making it an ideal choice for automation, control systems, and IoT devices.

Additional features such as Power-down and Idle modes help to minimize power consumption, making the P89C51RD2BA suitable for battery-operated devices. The microcontroller also supports a wide operating voltage range from 2.7V to 5.5V, accommodating various power supply specifications and ensuring reliability across different environments.

Designed with reliability in mind, the P89C51RD2BA is a versatile and efficient solution for your embedded system needs. Whether you're developing consumer electronics, industrial control systems, or automotive applications, the NXP P89C51RD2BA offers a balanced combination of performance, memory, and peripherals to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8784 $71.5136
8+ $14.6694 $117.3552
13+ $14.2110 $184.7430
17+ $13.7526 $233.7942
22+ $13.2942 $292.4724
30+ $11.9189 $357.5670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess