EN
  • EN
  • DE

AM2764-45/BXA

Part No AM2764-45/BXA
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025426-AM2764-45/BXA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2764-45/BXA CAD Model

Description

The AM2764-45/BXA is a 64K (8192 x 8) electrically programmable read-only memory (EPROM) manufactured by AMD. It's a non-volatile memory device, meaning it retains its data even when power is removed. This particular variant has an access time of 450ns.

Applications

  • Microcontroller Programs Storage: Used to store firmware and program code in embedded systems.
  • Boot ROMs: Functions as a boot ROM in various computer systems and peripherals.
  • Character Generators: Stores character fonts for displays and printers.
  • Lookup Tables: Implements lookup tables for signal processing or control applications.
  • Industrial Control Systems: Stores configuration data and control algorithms in industrial equipment.

Features

  • 64K (8192 x 8) Organization: Stores 65,536 bits of data arranged as 8192 bytes.
  • Single +5V Power Supply: Operates from a single 5V power supply for ease of integration.
  • Fast Access Time (450ns): Allows for quick retrieval of stored data.
  • Static Operation: Requires no clocks or refreshing for simple operation.
  • Three-State Output: Provides three-state outputs for easy bus interfacing.
  • Programmable: Can be electrically programmed by the user.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring reliable storage.
  • Easy to Use: Simple interface and operation simplifies system integration.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and data.
  • Reliable: AMD's manufacturing processes ensure a high degree of reliability.
  • Wide Temperature Range: Suitable for use in a variety of operating environments.

Additional Details

The AM2764-45/BXA is typically packaged in a 28-pin DIP (Dual In-line Package). Programming typically involves using a dedicated EPROM programmer to apply specific voltage levels to the device's pins. Erasing is accomplished by exposing the device to ultraviolet light through a quartz window on the top of the package.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess