EN
  • EN
  • DE

AM27C010-250JI

Part No AM27C010-250JI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044528-AM27C010-250JI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C010-250JI CAD Model

Description

The AM27C010-250JI is a 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. It provides non-volatile storage for embedded systems and various industrial applications. This EPROM is designed for applications where data retention is critical and updates are infrequent.

Applications:

  • Embedded Systems: Stores firmware, boot code, and application programs in microcontrollers and embedded processors.
  • Industrial Control Systems: Used in industrial machinery for storing operating parameters and control algorithms.
  • Telecommunications Equipment: Employed in network devices for storing configuration settings and essential software.
  • Automotive Electronics: Used in engine control units (ECUs) for storing calibration data and control algorithms.
  • Aerospace Systems: Utilized in avionics equipment for storing critical system parameters and flight control software.

Features:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring long-term storage reliability.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed, allowing for occasional updates.
  • CMOS Technology: Offers low power consumption for energy-efficient operation.
  • High Density: Provides 1 Mbit of storage in a compact package.
  • TTL Compatible Inputs/Outputs: Facilitates easy integration with standard TTL logic circuits.
  • 250ns Access Time: Provides a moderate access time suitable for many embedded applications.

Benefits:

  • Reliable Data Retention: Ensures data integrity with non-volatile memory technology.
  • Flexibility for Updates: Erasability and reprogrammability allow for occasional updates and modifications.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Easy Integration: TTL compatible inputs/outputs simplify system design.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded storage needs.

Technical Specifications:

The AM27C010-250JI operates with a single 5V power supply. It features an access time of 250ns, suitable for many embedded control applications. The device is typically available in a ceramic DIP (Dual In-line Package) with a transparent window for UV erasure. It is designed for long-term data retention and reliable performance in industrial environments.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess