The AFN3404S23RG is a P-Channel MOSFET from VBsemi, designed for power management applications requiring efficient load switching and low on-resistance. This MOSFET is particularly suitable for use in portable devices, battery management systems, and other applications where power efficiency and space are critical.
Applications
- Load switching in portable devices
- Battery management systems
- Power management circuits
- DC-DC converters
- Solid-state relays
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- Small footprint surface mount package
- High power dissipation capability
Benefits
- Improved power efficiency due to low on-resistance, reducing heat generation and extending battery life in portable devices.
- Simplified gate drive requirements due to low gate threshold voltage, enabling direct logic level control.
- Space savings in compact designs due to the small footprint surface mount package.
- Enhanced thermal performance due to the high power dissipation capability, improving reliability and stability.
- Reduced switching losses due to fast switching speeds, further improving efficiency in power management circuits.
Additional Details
The AFN3404S23RG typically features an RDS(on) of around 50 mOhms at a gate-source voltage of -4.5V. The gate threshold voltage is typically between -0.4V and -1V. The device's maximum drain-source voltage (VDS) is typically -30V. The operating temperature range is generally from -55°C to +150°C. It often comes in a SOT-23 package. Specific electrical characteristics, such as the continuous drain current and pulsed drain current, should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The SOT-23 package is well-suited for automated assembly, contributing to efficient manufacturing processes.