EN
  • EN
  • DE

AM27C020-120/BXA

Part No AM27C020-120/BXA
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 120
RoHS Non-Compliant
Win Source Part Number 1190337-AM27C020-120/BXA
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C020-120/BXA CAD Model

Description

The AM27C020-120/BXA is a high-performance 2-Megabit (256K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. It is designed for use in a wide range of applications requiring non-volatile storage of data and program code. The device offers fast access times and low power consumption, making it suitable for embedded systems and other memory-intensive applications.

Applications:

  • Embedded Systems: Used for storing firmware and application code in embedded systems.
  • Microcontrollers: Stores program code for microcontrollers in various control applications.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing operating parameters and control sequences.
  • Telecommunications Equipment: Found in telecommunications devices for storing configuration data and boot code.
  • Aerospace Applications: Used in aerospace systems where reliable non-volatile memory is critical.

Features:

  • High Density: 2-Megabit (256K x 8) storage capacity.
  • Fast Access Time: 120 ns access time ensures quick data retrieval.
  • Low Power Consumption: CMOS technology minimizes power consumption, suitable for battery-powered devices.
  • Erasable and Reprogrammable: Can be erased with ultraviolet light and reprogrammed for development and updates.
  • JEDEC Standard Pinout: Compatible with industry-standard EPROM pinouts for easy integration.
  • TTL Compatible Inputs/Outputs: Interfaces easily with standard TTL logic circuits.

Benefits:

  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Easy Firmware Updates: Erasable and reprogrammable for convenient firmware updates and modifications.
  • High Performance: Fast access time ensures quick execution of program code and data retrieval.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Additional Details:

The AM27C020-120/BXA is packaged in a ceramic or plastic DIP (Dual In-line Package) or other surface-mount packages. It typically requires a 5V power supply. Erasing the EPROM is performed by exposing the chip to ultraviolet light with a wavelength of 2537 Angstroms through the quartz window on the package for a specified duration. The device is typically programmed using industry-standard EPROM programmers. Its robust design and high reliability make it suitable for harsh environments and critical applications.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess