EN
  • EN
  • DE

AM27C2048-90JI

Part No AM27C2048-90JI
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044537-AM27C2048-90JI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C2048-90JI CAD Model

Description

The AM27C2048-90JI is a 2-Megabit (256K x 8) CMOS EPROM manufactured by AMD. This device provides non-volatile memory storage, retaining data even without power. Its 90ns access time allows for relatively fast data retrieval. Being a CMOS device, it consumes less power compared to older NMOS EPROMs. 'JI' likely indicates the package type.

Applications

  • Embedded Systems: Commonly used for storing firmware in embedded systems such as microcontrollers.
  • Networking Equipment: Storing boot code and configuration settings for network devices.
  • Industrial Control Systems: Used in industrial automation equipment for storing control programs and data.
  • Computer Peripherals: Stores firmware in printers, scanners, and other computer peripherals.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and program code.

Features

  • 2-Megabit (256K x 8) Organization: Provides a storage capacity of 2,097,152 bits organized as 262,144 bytes.
  • 90ns Access Time: Allows for fast data retrieval, suitable for performance-critical applications.
  • CMOS Technology: Offers low power consumption.
  • Single +5V Power Supply: Operates from a single 5V power source.
  • Static Operation: Requires no clocks or refresh cycles.
  • Three-State Output: Provides three-state outputs for simplified interfacing with microprocessor systems.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Improves system performance by enabling quick data access.
  • Low Power Consumption: Minimizes power usage, suitable for battery-powered applications.
  • Easy to Program: Can be programmed using standard EPROM programmers.
  • High Reliability: Provides reliable operation over a wide temperature range.

Additional Details

The AM27C2048-90JI is often packaged in a 32-pin DIP or a surface-mount package. Programming requires the use of a dedicated EPROM programmer, and careful adherence to the manufacturer's programming specifications is essential. Erasing is achieved by exposing the device to ultraviolet light through a quartz window on the package. Consult the datasheet for specific package dimensions and other relevant details.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess