The AM28F800BB-120EC is an 8-Megabit (1M x 8) CMOS flash memory device manufactured by AMD. This memory is organized as 1,048,576 bytes and is designed for applications requiring high-density, non-volatile storage with in-system programmability and fast read access. It is particularly suited for storing program code and data in embedded systems, networking equipment, and mass storage devices.
Applications:
- Embedded systems
- Networking equipment
- Mass storage devices
- Program code storage
- Data storage
Features:
- 8-Megabit (1M x 8) memory organization
- CMOS technology for low power consumption
- Fast access time (120ns)
- Single +5V power supply
- Sector erase capability
- In-system programmability
- TTL compatible inputs and outputs
Benefits:
- High-density storage allows for large amounts of data to be stored.
- Low power consumption is ideal for battery-powered applications.
- Fast access time enables quick data retrieval.
- In-system programmability allows for easy updates without removing the device.
- Sector erase capability allows for selective erasure of memory blocks.
Additional Details:
The AM28F800BB-120EC is typically packaged in a 48-pin TSOP (Thin Small Outline Package). The device supports sector erase, allowing individual memory blocks to be erased without affecting other parts of the memory. This enhances flexibility in managing and updating stored data. The operating temperature range is typically from -40°C to +85°C. The Flash memory is designed for endurance and reliability over multiple program/erase cycles. The write enable (WE) and output enable (OE) pins control write and read operations, respectively.