EN
  • EN
  • DE

AM29DL164DB70VF

Part No AM29DL164DB70VF
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044593-AM29DL164DB70VF
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL164DB70VF CAD Model

Description

The AM29DL164DB70VF is a 16 Mbit (2M x 8-Bit/1M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device from AMD. It is designed for high-performance, low-power applications requiring fast read access times and simultaneous read/write operations.

Applications

  • Embedded Systems: Used for storing firmware and application code in embedded systems such as routers, industrial controllers, and consumer electronics.
  • Networking Equipment: Stores boot code and configuration data in network devices.
  • Mobile Devices: Suitable for code storage in mobile phones, tablets, and other portable devices where low power consumption is critical.
  • Automotive Systems: Used in automotive applications for storing calibration data, firmware updates, and navigation maps.

Features

  • 16 Mbit density: Provides ample storage capacity for various applications.
  • 3.0 Volt-only operation: Simplifies power supply design and reduces power consumption.
  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, improving system performance.
  • Sector Erase Architecture: Enables flexible sector-level erasure for efficient memory management.
  • 70 ns Access Time: Offers fast read access times for quick program execution.

Benefits

  • High Performance: Fast access times and simultaneous operation support demanding applications.
  • Low Power Consumption: 3.0V operation reduces power consumption, extending battery life in portable devices.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory updates.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off.

Additional Details

The AM29DL164DB70VF is available in a variety of packages, including TSOP and BGA. It supports standard JEDEC commands for programming and erasing. The device features a hardware reset pin for reliable system startup. Detailed electrical characteristics, timing diagrams, and application notes can be found in the AMD datasheet for this device. It is manufactured using advanced CMOS technology to achieve high density and low power consumption.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess