EN
  • EN
  • DE

AM29DL323DT-120EI

Part No AM29DL323DT-120EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001176-AM29DL323DT-120EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL323DT-120EI CAD Model

Description

The AM29DL323DT-120EI is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by AMD. This device offers a combination of high performance, low power consumption, and robust data retention, making it suitable for a wide range of embedded applications.

Applications

  • Embedded systems: Firmware storage and execution in embedded control systems.
  • Networking equipment: Boot code and configuration storage in routers, switches, and other networking devices.
  • Industrial control systems: Program and data storage in industrial automation equipment.
  • Automotive electronics: Storage of critical software and data in automotive control units (ECUs).
  • Consumer electronics: Firmware and data storage in set-top boxes, digital TVs, and other consumer devices.

Features

  • 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) memory organization: Provides ample storage capacity for code and data.
  • 3.0 Volt-only operation: Simplifies power supply design and reduces power consumption.
  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, improving system performance.
  • Sector Protection: Protects individual sectors from accidental erasure or programming.
  • Top or Bottom Boot Block Configurations: Offers flexibility in system boot code placement.
  • High Performance: Fast access times ensure quick code execution and data retrieval.

Benefits

  • Enhanced System Performance: Simultaneous operation and fast access times contribute to improved system responsiveness.
  • Increased Design Flexibility: Various boot block configurations and sector protection options allow for customization to specific application needs.
  • Reduced Power Consumption: 3.0 Volt-only operation minimizes power requirements, extending battery life in portable devices.
  • Improved Data Security: Sector protection prevents unauthorized access and modification of critical data.
  • Robust Data Retention: Ensures long-term data storage reliability.

Additional Details

The AM29DL323DT-120EI operates with a typical access time of 120 ns. It supports standard JEDEC commands for read, program, and erase operations. The device is available in various package options, including TSOP (Thin Small Outline Package) and FBGA (Fine-Pitch Ball Grid Array), to accommodate different board layouts and space constraints. It is designed to withstand a wide range of operating temperatures, making it suitable for use in harsh environments. The Simultaneous Operation feature allows program or erase operations in one bank of the device while read operations are performed in the other bank.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess