EN
  • EN
  • DE

AM29F016-120EI

Part No AM29F016-120EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025663-AM29F016-120EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F016-120EI CAD Model

Description

The AM29F016-120EI is a 16 Mbit (2M x 8-Bit) CMOS 5.0 Volt-only Flash memory device manufactured by AMD. This device is designed for systems requiring high-density, non-volatile read/write storage solutions. It offers fast access times and low power consumption, making it suitable for a wide range of applications. Although AMD no longer manufactures this specific part, it can often be found through distributors specializing in older or end-of-life components.

Applications:

  • Embedded Systems: Storage for boot code, operating systems, and application code.
  • Networking Equipment: Firmware storage in routers, switches, and network interfaces.
  • Industrial Control Systems: Storing configuration data and control programs in industrial automation equipment.
  • Telecommunications Equipment: Firmware storage in cellular phones and other communication devices.
  • Medical Devices: Storage for calibration data and operating software in medical instruments.

Features:

  • 16 Mbit Density: Provides substantial storage capacity for embedded applications.
  • 5.0 Volt-Only Operation: Simplifies power supply design and reduces system cost.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • Fast Access Time: 120 ns access time (as indicated by -120) ensures quick data retrieval.
  • CMOS Technology: Offers low power consumption for energy-efficient operation.

Benefits:

  • High Capacity: 16 Mbit density provides ample storage for complex embedded systems.
  • Simplified Design: 5.0 Volt-only operation reduces the complexity of power supply design.
  • Efficient Memory Management: Sector erase architecture allows for efficient allocation and reuse of memory space.
  • Fast Performance: Quick access times enhance system responsiveness and overall performance.
  • Reliable Storage: Non-volatile storage ensures data retention even when power is removed.

Technical Specifications:

  • Density: 16 Mbit (2M x 8-Bit)
  • Voltage: 5.0 V
  • Access Time: 120 ns
  • Operating Temperature: -40°C to +85°C (Extended Industrial Range)
  • Package: TSOP (Thin Small Outline Package) or similar
  • Data Retention: Typically 20 years
  • Erase/Program Cycles: Typically 100,000 cycles per sector

The AM29F016-120EI is a robust and versatile flash memory device suitable for a variety of embedded systems requiring reliable, high-density non-volatile storage. Its combination of fast access times, low power consumption, and flexible memory management makes it a suitable solution for demanding applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess