The AM29F032B-120FI is a 32-Megabit (4 M x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by AMD (Advanced Micro Devices). It is designed for high-performance, low-power applications requiring non-volatile storage. The device offers fast read access times and flexible sector erase capabilities.
Applications:
- Embedded systems firmware storage
- Data logging applications
- Program storage in microcontrollers
- Industrial control systems
- Networking equipment configuration storage
Features:
- 32 Megabit (4 M x 8-Bit) organization
- 5.0 Volt-only operation for read and write
- Sector erase architecture
- Fast access time (120 ns)
- Low power consumption
- CMOS technology
Benefits:
- Reliable non-volatile storage for critical data
- Simplified system design with single-voltage operation
- Efficient memory management with sector erase
- High-speed data access for real-time applications
- Reduced power consumption for energy-sensitive applications
- Enhanced durability and performance due to CMOS technology
Additional Details:
The AM29F032B-120FI is ideal for storing code or data that needs to be retained even when power is removed. The sector erase feature allows for selective erasure of memory blocks, enabling efficient memory management and reducing erase times. Its fast access time makes it suitable for applications where quick data retrieval is essential. The device is designed for robust performance and long-term reliability.
Technical Specifications (Typical):
- Memory Size: 32 Megabit (4M x 8-bit)
- Access Time: 120 ns
- Supply Voltage: 5.0V
- Operating Temperature: -40°C to +85°C