EN
  • EN
  • DE

AM29F032B-90ED

Part No AM29F032B-90ED
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Flash Memory IC; Supply Voltage Max: 5V; Package/Case: 40-TSOP; Leaded Process Compatible: Yes; Peak Reflow...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Number of Pins 40
RoHS Non-Compliant
Win Source Part Number 1044618-AM29F032B-90ED
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F032B-90ED CAD Model

Description

The AM29F032B-90ED is a 32 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 4M bytes of 8 bits each. This particular variant, the 90ED, specifies particular speed and environmental characteristics. This device is designed for high-performance, low-power applications where fast read and write operations are crucial.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Telecommunications devices

Features:

  • 32 Mbit (4M x 8-bit) Flash memory
  • 3.0 Volt-only operation for read and write
  • Sector Erase Architecture: Offers flexibility in memory organization
  • Fast access time: 90 ns (nanoseconds)
  • Low power consumption: Active and Standby modes
  • Automatic sleep mode
  • Unlock Bypass Program command reduces programming time
  • Top or Bottom Boot options
  • Available in various package options, including PLCC, TSOP, and BGA

Benefits:

  • Fast program and erase times contribute to efficient system operation.
  • Low power consumption extends battery life in portable applications.
  • Sector erase capability allows for efficient memory management and code updates.
  • High endurance ensures long-term reliability in demanding environments.
  • The Unlock Bypass feature accelerates the manufacturing process.

Additional Details:

The AM29F032B family uses AMD's advanced flash memory technology, ensuring high reliability and data retention. It supports common flash memory operations such as reading, programming, and erasing. It is designed for in-system programmability, reducing the need for external programming equipment. The operating temperature ranges typically from -40°C to +85°C. The device is Pb-free (lead-free) and RoHS compliant.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess