EN
  • EN
  • DE

AM29LV200BB-90SD

Part No AM29LV200BB-90SD
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Flash Memory IC; Memory Size: 2Mbit; Supply Voltage Max: 3V; Package/Case: 44-SOIC; Leaded Process Compatible: Yes;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1148713-AM29LV200BB-90SD
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV200BB-90SD CAD Model

Description

The AM29LV200BB-90SD is a 2 Mbit (256 K x 8-Bit/128 K x 16-Bit) CMOS 3.0 Volt-only Flash memory device manufactured by AMD. It offers a low-voltage, high-performance solution for embedded systems requiring reliable non-volatile storage. The device supports both byte-wide and word-wide operation, providing flexibility for various system architectures.

Applications:

  • Embedded systems requiring low-power, non-volatile storage.
  • Wireless communication devices such as mobile phones and tablets.
  • Industrial control systems for program and data storage.
  • Networking equipment for storing boot code and configuration settings.
  • Portable devices requiring long battery life.

Features:

  • 3.0 Volt-only operation minimizes power consumption.
  • Sector Erase Architecture: Supports uniform sector erase, allowing for flexible memory management.
  • Fast Read Access Time: 90 ns access time enables high-speed data retrieval and code execution.
  • Automated Erase and Program Operations: Simplifies programming and erase procedures, reducing development time.
  • Sector Protection: Hardware sector protection prevents accidental program or erase operations in critical memory regions.
  • Low Power Consumption: Minimizes power requirements for battery-powered and energy-sensitive applications.

Benefits:

  • Extended Battery Life: 3.0 Volt-only operation minimizes power consumption, maximizing battery life in portable devices.
  • Flexible Memory Management: Sector erase architecture enables efficient storage and update of data.
  • Improved System Performance: Fast read access time ensures quick data retrieval and code execution.
  • Reduced Development Time: Automated erase and program operations streamline the development process.
  • Enhanced Data Security: Sector protection prevents unauthorized modification of critical data.

Additional Details:

The AM29LV200BB-90SD features a JEDEC standard byte-wide/word-wide pinout, ensuring compatibility with a wide range of microcontrollers and microprocessors. The device is available in various package options, including PLCC and TSOP. It also incorporates a reset/power-down feature to further reduce power consumption in standby mode. The Flash memory array is organized into uniform sectors, allowing for efficient storage and retrieval of code and data. The "BB" in the part number indicates a bottom boot sector configuration and the "SD" likely refers to a specific speed grade or temperature range.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess