EN
  • EN
  • DE

AM29LV400BT-90EI

Part No AM29LV400BT-90EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 4 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 12 mA
Number of Pins 48
Number of Words 512000
RoHS Non-Compliant
Sync/Async Asynchronous
Win Source Part Number 1024371-AM29LV400BT-90EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV400BT-90EI CAD Model

Description

The AM29LV400BT-90EI is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. This device is organized as 524,288 words of 8 bits each. It is designed for applications requiring high-density, non-volatile memory with fast access times.

Applications

  • Embedded systems requiring larger storage capacity
  • Network devices for configuration storage
  • Digital signal processing (DSP) systems
  • Wireless communication equipment
  • Automotive electronics

Features

  • Single Power Supply Operation: 3.0 V ± 10% for read and write operations.
  • High Performance: 90 ns access time.
  • Sector Erase Architecture: Uniform sector architecture for flexible memory management.
  • Erase Suspend/Resume: Allows interruption of erase operations to read or program data in another sector.
  • Program Suspend/Resume: Allows interruption of programming operations to read data in another sector.
  • Data Protection: Prevents accidental writes during power transitions.
  • Low Power Consumption: Standby current is very low, making it suitable for battery-powered applications.
  • Unlock Bypass Program Command: Reduces programming time.
  • Top or Bottom Boot Sector Options: Designed for systems that boot from Flash memory.
  • Common Flash Interface (CFI): Standardized interface for easy integration.

Benefits

  • Increased Storage Capacity: Offers a larger memory footprint for complex applications.
  • Faster System Performance: High-speed access time reduces latency in data retrieval.
  • Flexible Memory Management: Sector erase architecture enables efficient memory utilization.
  • Improved System Reliability: Data protection features prevent data corruption.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Optimized Programming: Unlock Bypass feature accelerates programming cycles.
  • Versatile Boot Options: Top or bottom boot sector options support diverse system architectures.

Additional Details

The AM29LV400BT-90EI is available in various package options, including PLCC and TSOP. Its operational temperature range is suitable for industrial environments. The device also includes security features such as sector protection to prevent unauthorized modifications to critical data. It is a reliable and efficient solution for non-volatile memory requirements in demanding applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0873 $86.1746
4+ $35.3534 $141.4136
6+ $34.2492 $205.4952
7+ $33.1439 $232.0073
10+ $32.0397 $320.3970
13+ $28.7249 $373.4237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess