EN
  • EN
  • DE

MACH211SP-7JC-10JI

Part No MACH211SP-7JC-10JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033119-MACH211SP-7JC-10JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH211SP-7JC-10JI CAD Model

Description

The MACH211SP-7JC-10JI is a high-performance EEPROM-based Programmable Logic Device (PLD) from AMD. It's part of the MACH (Macro Array CMOS High-speed) family, known for its speed and flexibility. It allows designers to implement custom logic functions and state machines, offering a cost-effective and efficient alternative to discrete logic components.

Applications

  • Address decoding: Implementing complex address decoding logic in memory systems.
  • State machine design: Creating custom state machines for controlling sequential operations.
  • Peripheral controllers: Interfacing microprocessors with peripheral devices.
  • Glue logic: Implementing interface logic between different components in a digital system.
  • Industrial automation: Controlling machinery and processes.

Features

  • High-speed operation: Fast propagation delays for high-performance applications.
  • EEPROM technology: Non-volatile storage for configuration data, allowing instant-on operation.
  • Programmable logic array (PLA): Flexible architecture for implementing complex logic functions.
  • Input/output pins: Configurable as inputs, outputs, or bidirectional I/O.
  • JEDEC standard programming: Programmable using standard PLD programmers.
  • Low power consumption: Minimizes power dissipation in battery-powered systems.

Benefits

  • Reduced component count: Replaces multiple discrete logic components with a single PLD.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Faster time-to-market: Reduces design and prototyping time compared to discrete logic solutions.
  • Improved system performance: High-speed operation enhances overall system performance.
  • Lower system cost: Reduces component cost and board space requirements.

Additional Details

The MACH211SP-7JC-10JI typically offers a propagation delay of 7.5 ns. The device is packaged in a J-leaded chip carrier (PLCC). The specific number of macrocells and I/O pins varies depending on the exact configuration. The device is programmed using a JEDEC file, which defines the desired logic functions and interconnections. The EEPROM cells can be erased and reprogrammed multiple times, allowing for design iterations and updates. Detailed specifications, including timing diagrams, power consumption, and programming instructions, are available in the device datasheet. AMD programming tools or third party programmers can be used to program the device. Security features are often available to protect the programmed design from unauthorized access.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess