EN
  • EN
  • DE

SPN4412S8RG

Part No SPN4412S8RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338960-SPN4412S8RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN4412S8RG CAD Model

Description

The SPN4412S8RG is a power management integrated circuit (PMIC) from SYNC POWER Crop. This device is designed to efficiently manage power, particularly in applications using Red and Green (RG) LEDs. It offers precise control over voltage regulation and includes various protection mechanisms.

Applications

  • RG LED Lighting Applications: Used in applications requiring Red and Green LEDs, such as indicator lights and decorative lighting.
  • Portable Devices: Integrated into battery-powered devices for efficient power usage and extending battery life.
  • Industrial Control Systems: Employed in control panels and automation equipment for stable power delivery.
  • Consumer Electronics: Can be found in consumer products needing reliable and efficient power management.

Features

  • Integrated RG Driver: Provides dedicated control for Red and Green LEDs.
  • High Efficiency Conversion: Reduces power loss to maximize battery life.
  • Multiple Output Rails: Offers independent control over multiple voltage outputs.
  • Overvoltage Protection (OVP): Safeguards against overvoltage conditions.
  • Overtemperature Protection (OTP): Protects against thermal damage.
  • Short Circuit Protection (SCP): Provides protection against short circuits.
  • Compact S8 Package: Allows for easy integration in small form factors.

Benefits

  • Optimized Power Consumption: Improves energy efficiency and reduces overall power consumption.
  • Enhanced System Reliability: Protects against voltage and current fluctuations, increasing system stability.
  • Simplified Design: Reduces the number of necessary external components.
  • Precise Control: Offers fine-grained control over voltage and current regulation.
  • RG LED Control: Enables dynamic color mixing and intensity control with Red and Green LEDs.

Additional Details

The SPN4412S8RG operates within a specified input voltage range and utilizes switching and linear regulators for efficient power conversion. The switching frequency is optimized to minimize EMI. The device includes enable/disable functionality for power sequencing. Detailed electrical specifications, including voltage and current ratings, switching frequency, and protection thresholds, can be found in the device datasheet. Thermal considerations are important for this device, and the datasheet should be consulted for thermal resistance values and heat dissipation strategies.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess