EN
  • EN
  • DE

PALCE24V10H25PC

Part No PALCE24V10H25PC
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083875-PALCE24V10H25PC
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE24V10H25PC CAD Model

Description

The PALCE24V10H25PC is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. It's part of the PALCE24V10 family, which is known for its flexibility and speed in implementing various digital logic functions. This device offers a configurable architecture that can emulate many standard PAL devices and custom logic circuits.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select specific memory locations efficiently.
  • State Machine Control: Implemented for controlling the sequential operation of digital systems and managing complex processes.
  • Peripheral Interface: Used to interface with and control peripheral devices such as sensors, actuators, and communication interfaces.
  • Timing Generation: Used to generate precise timing signals required for synchronous digital circuits.
  • Data Encryption/Decryption: Integrated into security systems for encoding and decoding sensitive information.

Features

  • High Speed: Offers a propagation delay of 25ns, allowing for fast and reliable operation in a variety of applications.
  • Flexible I/O Configuration: Its architecture provides a configurable arrangement of input and output pins, offering versatile implementation options.
  • Programmable Output Polarity: Each output's polarity can be programmed to be either active-high or active-low, enhancing design flexibility.
  • Output Registers with Feedback: Features ten output registers with feedback paths, facilitating the implementation of complex sequential logic.
  • Low Power Consumption: Designed for low power consumption, making it suitable for applications where energy efficiency is a priority.

Benefits

  • Custom Logic Implementation: Allows designers to implement custom logic tailored to their specific needs and application requirements.
  • Reduced Component Count: Integrates multiple logic gates and functions into a single device, reducing the total number of components and board space.
  • Simplified Design Process: Simplifies the design process by providing a programmable platform for implementing complex logic functions effectively.
  • Improved System Performance: Enhances system performance by reducing propagation delays and optimizing signal timing for reliable operation.
  • Cost-Effective Solution: Provides a cost-effective approach for implementing custom logic functions compared to using discrete logic components.

Additional Details

The PALCE24V10H25PC is typically programmed using industry-standard PAL programmers and relevant programming software. The 'H' signifies a high-performance version, '25' indicates a propagation delay of 25 nanoseconds, and 'PC' likely refers to the package type. Its combination of programmability, speed, and flexible I/O configuration makes it an excellent component for a wide array of digital system designs.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess