EN
  • EN
  • DE

RTS5441-GRT

Part No RTS5441-GRT
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966760-RTS5441-GRT
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS5441-GRT CAD Model

Description

The RTS5441-GRT is a USB 3.0 hub controller manufactured by Realtek. This chip provides a cost-effective solution for adding multiple USB 3.0 ports to a computer system or embedded device. It complies with the USB 3.0 specification and supports SuperSpeed data transfer rates up to 5 Gbps. This hub controller is often used in laptops, desktops, docking stations, and other devices that require multiple USB ports.

Applications:

  • Laptops and Notebooks
  • Desktop Computers
  • Docking Stations
  • USB Hubs
  • Embedded Systems

Features:

  • Compliant with USB 3.0 Specification Revision 1.0
  • Supports SuperSpeed (5 Gbps), High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data rates
  • Four Downstream Ports
  • Integrated USB 2.0 Transceiver
  • Power Management Features for Energy Saving
  • Over-Current Protection for each Downstream Port
  • Supports Battery Charging Specification Revision 1.2 (BC 1.2)

Benefits:

  • Fast Data Transfer: USB 3.0 SuperSpeed allows for rapid data transfer between devices.
  • Multiple USB Ports: Expands the number of available USB ports on a system.
  • Backward Compatibility: Supports older USB standards, ensuring compatibility with a wide range of devices.
  • Power Efficiency: Power management features minimize energy consumption.
  • Protection: Over-current protection safeguards connected devices from damage.
  • Battery Charging: Supports battery charging functionality for mobile devices.

Additional Details:

The RTS5441-GRT operates with a 3.3V power supply. It is typically packaged in a QFN (Quad Flat No-leads) package. This hub controller requires an external crystal oscillator for clock generation, usually at 25 MHz. It supports both individual and gang power switching modes for the downstream ports. The RTS5441-GRT incorporates an internal regulator to generate the necessary voltage for the USB transceivers. Proper PCB layout is essential for signal integrity and optimal performance, particularly for the USB 3.0 signals. The chip supports various USB device classes, including mass storage devices, input devices, and communication devices. The RTS5441-GRT also includes features for handling USB device enumeration and configuration. It can be configured to operate in either bus-powered or self-powered mode, depending on the application requirements. The RTS5441-GRT is a reliable and cost-effective solution for adding USB 3.0 connectivity to various devices. Its integrated features and compliance with industry standards make it a popular choice for USB hub applications. The support for Battery Charging Specification Revision 1.2 enables faster charging of mobile devices connected to the USB ports.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess