EN
  • EN
  • DE

MC12540L

Part No MC12540L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033133-MC12540L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC12540L CAD Model

Description

The MC12540L is a monolithic integrated circuit designed for use in FM radio receivers. It is a low-voltage, low-power IF (Intermediate Frequency) amplifier and detector. This IC provides all the necessary functions for the IF stage of an FM receiver, including amplification, limiting, FM detection, and audio pre-amplification.

Applications

  • FM radio receivers (portable radios, car radios)
  • Wireless audio systems
  • Cordless phones
  • FM tuners
  • Communication receivers

Features

  • Low voltage operation: Operates from a single 2.0V to 7.0V supply.
  • Low power consumption: Minimizes battery drain in portable devices.
  • High gain IF amplifier: Provides sufficient amplification for weak FM signals.
  • Quadrature detector: Detects the FM signal and converts it to audio.
  • Audio pre-amplifier: Amplifies the audio signal for driving an external amplifier.
  • Internal voltage regulator: Provides stable operation over a wide supply voltage range.

Benefits

  • Simplified FM receiver design: Integrates all the necessary IF stage functions into a single IC.
  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Improved sensitivity: High gain IF amplifier enhances the receiver's ability to detect weak signals.
  • Stable operation: Internal voltage regulator ensures consistent performance over a wide supply voltage range.
  • Reduced component count: Integrated solution minimizes the number of external components.

Additional Details

The MC12540L utilizes a quadrature detector for FM demodulation. It includes an internal oscillator circuit that requires an external ceramic resonator or LC tank circuit for frequency setting. The audio output is a single-ended signal. The device is available in a small outline package (SOIC). The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application examples. Proper impedance matching is crucial for optimal performance. The gain of the IF amplifier can be adjusted using external components. The device is designed to minimize external components and reduce board space requirements. The temperature operating range is usually between -20 to +70 degrees Celsius.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess