EN
  • EN
  • DE

PN80VEU3A001B001

Part No PN80VEU3A001B001
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971163-PN80VEU3A001B001
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN80VEU3A001B001 CAD Model

Description

Product Overview: PN80VEU3A001B001

The PN80VEU3A001B001 is a state-of-the-art secure element from NXP Semiconductors, designed to offer advanced security and connectivity solutions for a wide array of applications. As a market leader in secure connectivity solutions for embedded applications, NXP's product is ideal for use in mobile transactions, authentication services, and IoT (Internet of Things) devices.

Key Features

  • Enhanced Security: The PN80VEU3A001B001 is built with cutting-edge security features, including advanced encryption and secure boot, ensuring the highest level of protection for sensitive data.
  • Multi-protocol Support: This secure element supports a variety of communication protocols, including NFC (Near Field Communication), making it versatile for different connectivity requirements.
  • High Performance: With its powerful processing capabilities, the PN80VEU3A001B001 can handle complex cryptographic operations swiftly, enabling fast and secure transactions.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power consumption, which is critical for battery-powered devices like smartphones and wearables.
  • Flexibility: The product is suitable for a range of applications, from mobile payment systems to secure identity verification in IoT devices.

Applications

The PN80VEU3A001B001 is highly versatile and can be integrated into various platforms, including but not limited to:

  • Mobile Payment Systems
  • Banking and Financial Services
  • Smart Cards and Identification
  • Access Control Systems
  • IoT Security

Technical Specifications

The PN80VEU3A001B001 boasts robust technical specifications that make it a top choice for developers and manufacturers looking for a secure, reliable, and high-performance solution. It includes multiple interfaces for seamless integration, a wide operating temperature range suitable for various environments, and compliance with global security standards.

Conclusion

In conclusion, the PN80VEU3A001B001 from NXP Semiconductors is an exceptional choice for anyone in need of a secure and efficient connectivity solution. Its advanced security features, multi-protocol support, and high performance make it an indispensable component for a multitude of secure applications.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess