EN
  • EN
  • DE

MAAM-008863-TR1000

Part No MAAM-008863-TR1000
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description General Purpose Amplifier CATV Amplifier 1000MHz Single 24-Pin PQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 984390-MAAM-008863-TR1000
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAM-008863-TR1000 CAD Model

Description

The MAAM-008863-TR1000 is a GaAs MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by M/A-Com Technology Solutions. It is designed for use in a variety of communication and radar applications, providing high gain and low noise amplification.

Applications

  • Radar systems (e.g., military radar, weather radar)
  • Communication systems (e.g., satellite communication, wireless communication)
  • Electronic warfare systems (e.g., jammers, receivers)
  • Test and measurement equipment (e.g., signal generators, spectrum analyzers)
  • Aerospace applications (e.g., airborne radar, satellite transponders)

Features

  • High gain for signal amplification
  • Low noise figure for improved signal sensitivity
  • Wide bandwidth for versatile use
  • Single positive supply voltage for simplified biasing
  • Surface-mount package for easy assembly

Benefits

  • Improved system performance
  • Enhanced signal sensitivity
  • Wider operating frequency range
  • Simplified system design
  • Reduced component count

Additional Details

The MAAM-008863-TR1000 operates over a wide frequency range, typically in the GHz range. It provides a high gain, which amplifies weak signals to a usable level. The low noise figure ensures that the amplifier adds minimal noise to the signal, improving the overall signal-to-noise ratio. The single positive supply voltage simplifies the biasing circuitry. The surface-mount package is designed for automated assembly processes. The amplifier's input and output impedance are typically matched to 50 ohms.

The MAAM-008863-TR1000 is designed to meet the stringent requirements of high-performance communication and radar systems. It provides a reliable and cost-effective solution for signal amplification. The amplifier's performance parameters, such as gain flatness and input/output VSWR, are carefully controlled to ensure optimal performance. It is typically used in the front-end of receiver systems to amplify weak signals before they are processed by other components. It can also be used in transmitter systems to boost the signal power before it is transmitted. The amplifier is available in tape and reel packaging for automated assembly.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess