The ATC100A2R2BW150X is a high-Q multilayer ceramic capacitor manufactured by American Technical Ceramics (ATC). As part of the ATC 100 A Series, it's renowned for its ultra-stable performance and exceptional reliability, particularly in demanding RF and microwave applications. This specific model features a capacitance of 2.2 pF (picofarads) and is designed for surface mount technology (SMT).
Applications
- RF and Microwave Circuits
- Wireless Communication Systems
- Medical Devices
- Test and Measurement Instruments
- Aerospace and Defense Applications
Features
- High Q Factor
- Ultra-Stable Performance
- Low ESR (Equivalent Series Resistance)
- Surface Mountable
- Compact Size
Benefits
- Enhanced Circuit Performance: High Q minimizes energy loss, improving signal integrity and overall circuit efficiency.
- Stable Operation: Consistent capacitance over a wide range of temperatures and voltages ensures reliable performance.
- Reduced Noise: Low ESR minimizes noise and signal distortion.
- Simplified Assembly: Surface mount design reduces manufacturing time and costs.
- Space Saving: Small form factor allows for high-density circuit designs.
Additional Details
The ATC100A2R2BW150X typically comes in a standard 0603 case size. The '150X' likely represents its voltage rating and temperature coefficient characteristics. Constructed with rugged materials and precise manufacturing techniques, this capacitor is designed for harsh environments. ATC's rigorous quality control ensures that this capacitor meets stringent performance requirements. It is commonly used in applications such as filters, impedance matching networks, and RF amplifiers, where high precision and stability are crucial. Its operating temperature range generally spans from -55°C to +125°C.