EN
  • EN
  • DE

PALCE26V12H-20PC/4

Part No PALCE26V12H-20PC/4
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344091-PALCE26V12H-20PC/4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE26V12H-20PC/4 CAD Model

Description

The PALCE26V12H-20PC/4, manufactured by AMD, is a high-performance Electrically Erasable Programmable Logic Device (EEPLD) designed to implement custom logic functions in a wide array of digital systems. It's part of the PALCE family, known for its adaptability and effectiveness in replacing discrete logic components, reducing board space, and enhancing overall system performance.

Applications

  • Address Decoding: Utilized in memory systems to decode addresses and select specific memory locations, thereby optimizing memory access.
  • Peripheral Control: Integrated into embedded systems to manage the operation of peripheral devices like timers, UARTs (Universal Asynchronous Receiver/Transmitter), and ADCs (Analog-to-Digital Converters).
  • State Machine Implementation: Employed to design and implement intricate state machines that control sequential logic circuits in various applications.
  • Data Routing and Multiplexing: Applied to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output.
  • Timing Control: Used to generate and control precise timing signals for various digital circuits, ensuring proper synchronization and operation.

Features

  • High-Speed Performance: Provides a propagation delay of 20ns, enabling fast and efficient operation within high-speed digital systems.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, offering flexibility in design.
  • 26 Inputs and 12 Outputs: Supplies a substantial number of inputs and outputs for implementing complex logic designs, ensuring versatility for various applications.
  • Output Polarity Control: Enables individual programming of each output for either active-high or active-low polarity, enhancing flexibility in system design.
  • TTL Compatibility: Compatible with standard TTL logic levels, facilitating seamless integration with other TTL-based components in the system.
  • Electrically Erasable: Permits reprogramming and reuse, rendering it suitable for prototyping and iterative design processes.

Benefits

  • Increased Design Flexibility: Programmable logic enables easy modification and customization of logic functions, reducing the necessity for hardware redesign.
  • Reduced Component Count: Integrates multiple logic functions onto a single chip, reducing board space and cost.
  • Improved System Performance: High-speed operation allows for faster system performance and improved overall efficiency.
  • Simplified Design Process: Simplifies the design process by enabling designers to implement complex logic functions using a single device.
  • Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability and reduced maintenance.

The PALCE26V12H-20PC/4 typically comes in a 28-pin DIP (Dual In-line Package) or surface-mount package. Its blend of high performance, programmable features, and electrical erasability makes it a favored choice for a wide array of digital logic applications, ranging from basic glue logic to intricate state machine implementations.

You May Also Be Interested in

Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess