EN
  • EN
  • DE

SK-KV260-G-ED

Part No SK-KV260-G-ED
Manufacturer Amd
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description KRIA KV260 VISION AI STARTER ED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000596-SK-KV260-G-ED
Manufacturer AMD
Category Development Boards, Kits, Programmers -Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Series Zynq® UltraScale+™ Kria™
Type FPGA + MCU/MPU SoC
Package Box
Contents Board(s)
Note P/N Breakdown: ED = Encryption Disabled
Platform Kria KV260 Vision AI Starter Encryption Disabled
Base Product Number XCK26
Product Status Discontinued at Digi-Key
Ultra Librarian 3D Model Ultra Librarian SK-KV260-G-ED CAD Model

Description

The Kria KV260 Vision AI Starter Encryption Disabled is a development board that belongs to the Zynq UltraScale+ Kria series.

  • Type: FPGA + MCU/MPU SoC
  • Applications: complex logic
  • Package: box
  • Base Product Number: XCK26
  • Note: discontinued @ Digi-Key

You May Also Be Interested in

Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46108 / SLG46108 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
KIT EVAL FOR IGOO ICICLE / AGL125 series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ ZCU104 P
Need more? Email Us
Lattice Semiconductor Corporation
BREAKOUT BOARD IC FPGA ULTRA / iCE40UL series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
DEV KIT FOR MACHXO3L / LCMXO3L series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHX02 / LCMXO2-7000HE series CPLD Evaluation Board
Lowest to $196.6676
Microchip Technology
HELLO FPGA DEVELOPMENT KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $636.3636 $636.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess