EN
  • EN
  • DE

SLG46108V-DIP

Part No SLG46108V-DIP
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description 20-PIN DIP PROTO BOARD SLG46108 / SLG46108 series CPLD Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Bulk
Type CPLD
For Use With/Related Products SLG46108
Contents Board(s)
Base Product Number SLG46108
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1019592-SLG46108V-DIP
Ultra Librarian 3D Model Ultra Librarian SLG46108V-DIP CAD Model

Description

The SLG46108V-DIP is a development board for the GreenPAK series of complex logic CPLDs manufactured by Dialog Semiconductor GmbH.

  • Board Purpose: Development Board
  • For Use With / Related Products: SLG46108 CPLD
  • Package: Bulk
  • Standard Package: 1
  • Category: Evaluation Boards - Embedded
  • REACH Status: Unaffected
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Amd
KIT EVAL VIRTEX FPGA VCU108
Lowest to $18,181.8182
Amd
KRIA KR260 ROBOTIC START KIT
Lowest to $776.1195
Lattice Semiconductor Corporation
MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Amd
KRIA KV260 VISION AI STARTER ED
Lowest to $636.3636
Analog Devices Inc.
ZYNQ-7000 AP SOC ZC706 EVAL BRD
Need more? Email Us
Lattice Semiconductor Corporation
DEV KIT FOR MACHXO3L / LCMXO3L series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46533 / SLG46533 series CPLD Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess