EN
  • EN
  • DE

SLG4DVKADV

Part No SLG4DVKADV
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Box
Type FPGA
For Use With/Related Products GreenPAK3
Contents Board(s), Cable(s), Accessories
Other Names SLGDVK,SLG DVK,SLG4DVK1,1827-1023
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284137-SLG4DVKADV
Ultra Librarian 3D Model Ultra Librarian SLG4DVKADV CAD Model

Description

The SLG4DVKADV is an evaluation board in the GreenPAK™ series from Dialog Semiconductor GmbH.

  • Type: embedded complex logic (FPGA, CPLD) evaluation board kit
  • Designed for: use with GreenPAK3
  • Package: box
  • Comes With: cables and accessories
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8471.50.0150
  • Ideal For: use in various applications that require complex logic evaluation.

You May Also Be Interested in

Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO / LCMXO2280C-3FTN256C series CPLD Evaluation Board
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46120 / SLG46120 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46621 / SLG46621 series CPLD Evaluation Board
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46108 / SLG46108 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess