EN
  • EN
  • DE

AD7118BQ

Part No AD7118BQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LOGDAC CMOS Logarithmic D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136906-AD7118BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7118BQ CAD Model

Description

The AD7118BQ from Analog Devices Inc. is a highly integrated and precision analog-to-digital converter (ADC) that is designed to deliver exceptional performance in a wide range of applications. This device is well-suited for systems requiring high-resolution data conversion, such as industrial instrumentation, medical equipment, and data acquisition systems.

Key Features

  • High Resolution: The AD7118BQ offers a high level of resolution, making it ideal for applications that demand accurate and precise measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption, which is critical for battery-operated devices and energy-sensitive applications.
  • Wide Input Range: The device can handle a broad range of input signals, providing flexibility in interfacing with various sensors and input sources.
  • Robust Interface: It features a robust digital interface that ensures reliable communication with microcontrollers and digital systems, facilitating easy integration into complex designs.
  • Temperature Range: The AD7118BQ operates over an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Performance Specifications

The AD7118BQ delivers precise digital outputs with its high-resolution ADC capabilities. With a focus on accuracy and stability, this converter maintains its performance across a spectrum of operating conditions. Its specifications are a testament to the rigorous design and manufacturing standards upheld by Analog Devices Inc.

Applications

This ADC is versatile and can be deployed in various sectors due to its superior performance characteristics. It is particularly useful in:

  • Industrial Control Systems
  • Medical Diagnostic Equipment
  • Precision Data Acquisition
  • Instrumentation and Measurement Devices
  • Automated Test Equipment

Conclusion

The AD7118BQ stands out as a reliable and high-performing ADC from Analog Devices Inc., offering the precision required for critical applications. Its integration into your system promises to enhance the overall accuracy and efficiency, making it a valuable component for any high-resolution data conversion needs.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess