EN
  • EN
  • DE

XA2C256-7TQG144I

Part No XA2C256-7TQG144I
Manufacturer Amd
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 7NS 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Mfr Amd
Series CoolRunner II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7 ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 118
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number XA2C256
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60 pcs
Win Source Part Number 1383874-XA2C256-7TQG144I
Ultra Librarian 3D Model Ultra Librarian XA2C256-7TQG144I CAD Model

Description

The Amd 1383874-XA2C256-7TQG144I is a CPLD (Complex Programmable Logic Device) from the CoolRunner II series. 1383874-XA2C256-7TQG144I.

  • Series: CoolRunner II
  • Packaging: Tray
  • Number of I/O: 118
  • Programmable Type: In-System Programmable
  • Max Delay Time tpd(1): 7 ns
  • Voltage - Supply Internal: 1.7V ~ 1.9V
  • Number of Logic Elements / Blocks: 16
  • Number of Macrocells: 256
  • Mounting Type: Surface Mount
  • Package / Case: 144-LQFP
  • Operating Temperature: -40°C ~ 85°C
  • Standard Package: 60 Pieces

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess