EN
  • EN
  • DE

XC7S50-1FTGB196Q

Part No XC7S50-1FTGB196Q
Manufacturer Amd
Catalog OEM Souring
Description FPGA Spartan-7 50 FTGB196 ExpTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463182-XC7S50-1FTGB196Q
Manufacturer Amd
Package Tray
Product Status Active
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 100
Voltage - Supply 0.95V ~ 1.05V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Package / Case 196-LBGA, CSPBGA
Supplier Device Package 196-CSBGA (15x15)
Ultra Librarian 3D Model Ultra Librarian XC7S50-1FTGB196Q CAD Model

Description

The XC7S50-1FTGB196Q is a specialized variant within the Spartan-7 FPGA family provided by AMD/Xilinx, designed to meet the exigencies of extended temperature applications, as suggested by the 'Q' in its designation, which often implies qualification for extreme temperatures or enhanced environmental conditions. This model maintains the high standards of the Spartan-7 series, offering an impressive blend of performance, power efficiency, and programmable logic capacity ('50') suitable for intricate and demanding computational tasks. The '1FTGB196' specification points to its package type - a 196-pin fine-pitch thin grid array, facilitating sleek and efficient design layouts. This device is tailored for applications where reliability across broad temperature ranges is critical, including aerospace, defense, and industrial projects exposed to extreme operational conditions. It shares the versatility and robustness of its counterparts, making it an excellent candidate for projects requiring advanced digital signal processing, embedded systems, and custom logic solutions under demanding environmental conditions. Supported by AMD/Xilinx's leading development tools, the XC7S50-1FTGB196Q ensures that designers have access to top-tier resources for optimizing their projects for both performance and resilience.

You May Also Be Interested in

Renesas Electronics America
MCU
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess