EN
  • EN
  • DE
  • IT

XC7Z020-1CLG400I

Part No XC7Z020-1CLG400I
Manufacturer Amd
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 667MHZ 400BGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Artix?-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Zynq®-7000
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Artix™-7 FPGA, 85K Logic Cells
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Number of I/O 130
Base Product Number XC7Z020
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 743302-XC7Z020-1CLG400I
Ultra Librarian 3D Model Ultra Librarian XC7Z020-1CLG400I CAD Model

Description

The XC7Z020-1CLG400I is an integrated circuit (IC) belonging to the Zynq-7000 series system on chip (SoC) family.

  • Processor: Dual ARM Cortex-A9 MPCore™ with CoreSight™
  • Speed: 667MHz
  • Package Quantity: 90
  • Connectivity Options: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • I/O Pins: 130
  • RAM: 256KB
  • FPGA: Artix-7 with 85K logic cells
  • Mounting Type: Surface Mount
  • Case: 400-LFBGA, CSPBGA
  • Operating Temperature: -40°C to 100°C
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 800MHZ 484UBGA
Need more? Email Us
Microchip Technology
IC SOC RISC-V 484FCBGA
Need more? Email Us
Microchip Technology
IC SOC RISC-V 325LFBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 700MHZ 672UBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 600MHZ 672UBGA
Lowest to $188.0598
Microchip Technology
IC SOC RISC-V 484FCBGA
Need more? Email Us
Ambiq Micro, Inc.
MCU 48MHZ M4F 1MB FLSH 49CSPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0226 $89.0226
2+ $86.0151 $172.0302
3+ $80.0000 $240.0000
4+ $76.9925 $307.9700
5+ $73.9850 $369.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess