EN
  • EN
  • DE

XC7Z045-3FFG900E

Part No XC7Z045-3FFG900E
Manufacturer Amd
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 1GHZ 900FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 350K Logic Cells 1GHz 900-FCBGA (31x31)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Zynq®-7000
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 1GHz
Primary Attributes Kintex™-7 FPGA, 350K Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Number of I/O 130
Base Product Number XC7Z045
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Win Source Part Number 846704-XC7Z045-3FFG900E
Ultra Librarian 3D Model Ultra Librarian XC7Z045-3FFG900E CAD Model

Description

The XC7Z045-3FFG900E is a System on Chip (SoC) FPGA from the Zynq-7000 series.

  • Processor: dual ARM Cortex-A9 MPCore processor with CoreSight technology
  • Processor Speed: 1GHz
  • Package: Tray
  • Standard Package: 1
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripheral: DMA
  • I/Os: 130
  • RAM Size: 256KB
  • Flash Size: Not Specified
  • Architecture: MCU and FPGA
  • FPGA: Kintex-7
  • Logic Cells: 350K
  • Operating Temperature: 0°C to 100°C
  • Mounting Type: Surface Mount

You May Also Be Interested in

Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Broadcom Limited
MODULE DATA MODEM
Lowest to $30.2541
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
CABLE MODEM
Lowest to $65.2829
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $81.1594
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $19.3532
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Broadcom Limited
DOCSIS 3.0 STB FRONT END I-TEMP / System On Chip (SOC) IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.4061 $162.4061
2+ $156.9925 $313.9850
3+ $140.7519 $422.2557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess