EN
  • EN
  • DE

XCVC1902-1LSEVSVA2197

Part No XCVC1902-1LSEVSVA2197
Manufacturer Amd
Catalog Embedded - System On Chip (SoC)
Description IC VERSAL AICORE FPGA 2197BGA / Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal™ AI Core Versal™ AI Core FPGA, 1.9M Logic Cells 400MHz, 1GHz 2197-FCBGA (45x45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Versal™ AI Core
Package Tray
Product Status Active
Architecture MPU, FPGA
Core Processor Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™
Flash Size -
RAM Size 256KB
Peripherals DDR, DMA, PCIe
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 400MHz, 1GHz
Primary Attributes Versal™ AI Core FPGA, 1.9M Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 2197-BFBGA, FCBGA
Supplier Device Package 2197-FCBGA (45x45)
Number of I/O 770
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Win Source Part Number 1354825-XCVC1902-1LSEVSVA2197
Ultra Librarian 3D Model Ultra Librarian XCVC1902-1LSEVSVA2197 CAD Model

Description

The XCVC1902-1LSEVSVA2197 is an embedded system on chip (SoC) from AMD.

  • Series: Versal™ AI Core
  • Temperature Range: 0°C to 100°C
  • Speed: 400MHz to 1GHz
  • Processor: Dual ARM® Cortex®-A72 MPCore™ processor with CoreSight™ and dual ARM® Cortex®-R5F with CoreSight™
  • I/Os: 770
  • Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, and USB OTG
  • RAM Size: 256KB
  • Peripherals: DDR, DMA, and PCIe
  • Suitable for: AI applications that require high-performance processing and connectivity capabilities.

You May Also Be Interested in

NXP / Nexperia
MIMX9321DVXXMAB
Need more? Email Us
Microchip Technology
IC SOC RISC-V 325LFBGA
Need more? Email Us
Texas Instruments
SOC FOR FUSION CONTROLLERS
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Lowest to $25.2714
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess