EN
  • EN
  • DE

XCVU57P-2FSVK2892E

Part No XCVU57P-2FSVK2892E
Manufacturer Amd
Catalog OEM Souring
Description FPGA - Field Programmable Gate Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463435-XCVU57P-2FSVK2892E
Manufacturer Amd
Package Tray
Product Status Obsolete
Number of LABs/CLBs 162960
Number of Logic Elements/Cells 2851800
Total RAM Bits 74344038
Number of I/O 624
Voltage - Supply 0.825V ~ 0.876V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 100°C (TJ)
Grade -
Package / Case 2892-BBGA, FCBGA
Supplier Device Package 2892-FCBGA (55x55)
Ultra Librarian 3D Model Ultra Librarian XCVU57P-2FSVK2892E CAD Model

Description

The XCVU57P-2FSVK2892E is an FPGA component developed by AMD/Xilinx, one of the leading manufacturers in programmable logic devices. This product falls underneath the category of the Virtex UltraScale+ family, which is renowned for delivering high performance, adaptability, and the capacity to handle complex algorithms and data-intensive applications. The device supports a wide range of applications, from data center acceleration, machine learning, networking, to aerospace and defense systems, providing the flexibility to adapt to various design requirements. It comes packaged in a 2892-pin flip-chip BGA package, which offers a robust platform for high-density I/O operations and superior signal integrity. The XCVU57P-2FSVK2892E boasts high-speed transceivers, substantial on-chip memory, and advanced DSP slices, facilitating the development of high-performance embedded systems. The integration of this FPGA into your project ensures a future-proof design capable of withstanding the evolving demands of technology and market needs.

You May Also Be Interested in

STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess