EN
  • EN
  • DE

XCZU2EG-L2SFVC784E

Part No XCZU2EG-L2SFVC784E
Manufacturer Amd
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A53 784FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Zynq® UltraScale+™ MPSoC EG
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Flash Size -
RAM Size 256KB
Peripherals DMA, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 533MHz, 600MHz, 1.3GHz
Primary Attributes Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 784-BFBGA, FCBGA
Supplier Device Package 784-FCBGA (23x23)
Number of I/O 252
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4 XIL
HTSUS 8542.39.0001
Win Source Part Number 1353773-XCZU2EG-L2SFVC784E
Ultra Librarian 3D Model Ultra Librarian XCZU2EG-L2SFVC784E CAD Model

Description

The AMD Zynq® UltraScale+™ MPSoC EG is an integrated circuit (IC) that falls under the category of Embedded System On Chip (SoC). Bold the product name AMD Zynq® UltraScale+™ MPSoC EG and manufacturer AMD.

  • Temperature Range: 0°C to 100°C (TJ)
  • MSL Level: 4 (72 Hours)
  • Series: Zynq® UltraScale+™
  • Package: Tray
  • Package/Case Size: 784-BFBGA, FCBGA
  • Speed: 533MHz, 600MHz, and 1.3GHz
  • Number of I/Os: 252
  • Processors: quad ARM® Cortex®-A53 MPCore™ with CoreSight™ and dual ARM® Cortex™-R5 with CoreSight™
  • Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, and UART/USART
  • Peripherals: DMA and WDT
  • RAM Size: 256KB
  • Architecture: MCU and FPGA
  • Attributes: Zynq® UltraScale+™ FPGA with 103K+ logic cells

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
MODULE DATA MODEM
Lowest to $30.2541
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Broadcom Limited
LYNX - 100MHZ / System On Chip (SOC) IC *
Lowest to $8.1612
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $93.8438

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess