EN
  • EN
  • DE

Z8530APC

Part No Z8530APC
Manufacturer Amd
Catalog OEM Parts (T - Z)
Description 40P DIP 40P DIP 40P DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007754-Z8530APC
Categories OEM Parts(T-Z)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8530APC CAD Model

Description

The Z8530APC is a Serial Communication Controller (SCC) from Zilog. It is a versatile chip designed to manage synchronous and asynchronous serial communication protocols. Commonly used in embedded systems, computer peripherals, and communication equipment, the Z8530APC handles data transmission and reception, freeing the main processor from these tasks.

Applications

  • Serial Communication Interfaces
  • Computer Peripherals
  • Modems
  • Networking Equipment
  • Industrial Control Systems

Features

  • Dual-Channel Operation: Supports two independent serial communication channels.
  • Synchronous and Asynchronous Modes: Handles various communication protocols.
  • Programmable Baud Rate Generator: Allows flexible selection of communication speeds.
  • DMA Support: Enables high-speed data transfer with direct memory access.
  • Interrupt Handling: Generates interrupts to signal data reception or transmission events.
  • Multi-Protocol Support: Supports protocols like SDLC, HDLC, UART, and Bisync.

Benefits

  • Versatile Communication: Supports a wide range of serial communication standards.
  • Improved System Performance: Offloads serial communication tasks from the main processor.
  • Flexible Configuration: Programmable baud rate generator enables adaptation to different communication requirements.
  • Simplified Hardware Design: Integrated features reduce the need for external components.
  • Reliable Operation: Designed for robust and dependable performance in various environments.

Additional Details

The Z8530APC features two independent channels, each capable of operating in either synchronous or asynchronous mode. It includes a programmable baud rate generator that allows for precise control of communication speeds. The DMA support enables high-speed data transfers without CPU intervention, improving overall system performance. It supports various communication protocols, including SDLC (Synchronous Data Link Control), HDLC (High-Level Data Link Control), UART (Universal Asynchronous Receiver/Transmitter), and Bisync (Binary Synchronous Communication).

The chip also incorporates interrupt handling capabilities, allowing it to generate interrupts to signal data reception or transmission events. It is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The device requires a 5V power supply and operates over a specified temperature range. The Z8530APC is a valuable component in systems requiring robust and flexible serial communication capabilities.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess