EN
  • EN
  • DE

TLP5752H(TPE(O

Part No TLP5752H(TPE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler, Gate Drive, 5KV, SOP-6 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100008-TLP5752H(TPE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5752H(TPE(O CAD Model

Description

The TLP5752H(TPE(O is a high-performance optocoupler designed by Toshiba Semiconductor and Storage for isolated IGBT (Insulated Gate Bipolar Transistor) and power MOSFET gate drive applications. It utilizes a GaAlAs infrared LED and an integrated high-speed photodetector IC to provide fast switching speeds and robust isolation. The 'H' in the part number typically signifies higher performance characteristics compared to standard models, specifically improved drive capabilities.

Applications

  • High-Power IGBT Gate Drive: Specifically designed for driving high-power IGBT modules in demanding applications.
  • MOSFET Gate Drive: Suitable for driving power MOSFETs in switching power supplies and motor drives.
  • Industrial Motor Drives: Provides isolated gate drive signals in variable frequency drives (VFDs).
  • Solar Inverters: Isolates control signals in photovoltaic inverter systems.
  • Welding Equipment: Used in inverter-based welding machines for gate drive isolation.

Features

  • High Output Current: Capable of sourcing and sinking high currents for fast IGBT/MOSFET switching.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • Under-Voltage Lockout (UVLO): Protects IGBTs/MOSFETs from damage caused by low gate voltage.
  • Desaturation Detection: Detects short-circuit conditions in IGBTs/MOSFETs and provides fault feedback.
  • High Isolation Voltage: Provides robust electrical isolation between control and power circuits.

Benefits

  • Improved System Efficiency: Enables faster switching speeds, reducing switching losses in power converters.
  • Enhanced Reliability: Protects IGBTs/MOSFETs from damage, extending system lifespan.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Increased Safety: Provides robust electrical isolation for personnel and equipment protection.
  • Reduced Downtime: Protection features minimize the risk of component failure and system downtime.

The TLP5752H(TPE(O is particularly well-suited for high-power applications where fast switching and robust protection are critical. The high output current capability allows for driving larger IGBT and MOSFET modules effectively. The integrated UVLO and desaturation detection features enhance system reliability and prevent damage to power semiconductors. The high CMTI ensures stable operation in the presence of high-frequency noise and voltage transients. Detailed electrical specifications, including switching times, drive current, and isolation voltage, can be found in the device's datasheet. The device package is designed for efficient heat dissipation, ensuring stable performance under demanding operating conditions. The TLP5752H(TPE(O is a preferred choice for designers seeking a high-performance, highly reliable optocoupler for IGBT and MOSFET gate drive applications.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess