EN
  • EN
  • DE

TLP521-4BL

Part No TLP521-4BL
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099989-TLP521-4BL
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP521-4BL CAD Model

Description

The TLP521-4BL is a quad-channel, high-isolation optocoupler manufactured by Isocom Components 2004 LTD. It's designed to provide electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. This optocoupler consists of four independent channels, each containing an LED and a phototransistor, allowing for parallel signal transmission.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter circuits: Provides isolation in motor control and power supply applications.
  • Microprocessor systems: Isolates microprocessor control signals from external high-voltage circuits.
  • General purpose switching circuits: Isolates sensitive circuits in noisy industrial environments.
  • Digital logic isolation: Used to isolate different digital circuits operating at different voltage levels.

Features

  • Four channels in a single package: Provides high-density isolation.
  • High isolation voltage: Offers excellent protection against voltage transients.
  • Current transfer ratio (CTR): Provides efficient signal transfer between input and output.
  • Compact package: Saves space on the circuit board.
  • Operating temperature range: Specified for industrial applications.

Benefits

  • Enhanced safety: Protects equipment and personnel from hazardous voltages.
  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Simplified circuit design: Reduces the number of components required for isolation.
  • Increased system reliability: Protects sensitive circuits from damage caused by voltage transients.
  • Space saving: Compact package allows for higher density designs.

The TLP521-4BL features a high isolation voltage, typically in the kilovolt range, which makes it suitable for applications where safety is critical. It also offers a good current transfer ratio (CTR), ensuring efficient signal transmission. The specific CTR value and other electrical characteristics can vary, so it's crucial to consult the datasheet for detailed specifications. The package type is a standard DIP package facilitating easy mounting onto printed circuit boards. This optocoupler is widely used in industrial automation, power electronics, and other applications where electrical isolation is required. It is designed to meet relevant safety standards for isolation components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess