EN
  • EN
  • DE

AME8500BEETAA29

Part No AME8500BEETAA29
Manufacturer AME, Inc
Catalog HOT - SALES and EOL Components (0 - A)
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull 3-Pin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AME, Inc
Win Source Part Number 178480-AME8500BEETAA29
Popularity Low
Supply and Demand Status Sufficient
Family Name AME8500
Introduction Date December 25, 2001
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AME8500BEETAA29 CAD Model

Description

Product Overview

The AME8500BEETAA29 is a high-performance voltage detector designed to provide reliable and consistent operation in electronic systems. Its superior accuracy and low power consumption make it an ideal choice for various electronic applications.

Features and Benefits

  • High Accuracy: Ensures precise voltage detection to enhance system performance.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
  • Compact Design: Saves space in equipment, allowing for more flexible design options.
  • Wide Temperature Range: Capable of operating efficiently in diverse environmental conditions.

Applications/Projects

  • Battery-powered devices
  • Microcontroller power supervision
  • Consumer electronics
  • Over-voltage protection systems

Additional Details

The AME8500BEETAA29 is built to meet rigorous industry standards, providing robustness and reliability in every application it is integrated into. Its design enables easy incorporation into existing systems, making it a versatile choice for engineers and designers.

You May Also Be Interested in

AMIS
Lowest to $4.2781
ELAN Microelectronics
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Bosch Sensortec
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
EPCOS (TDK)
Need more? Email Us
Coilcraft
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess