EN
  • EN
  • DE

AME8812CEEV

Part No AME8812CEEV
Manufacturer AME, Inc
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977042-AME8812CEEV
Categories OEM Parts(A-B)
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8812CEEV CAD Model

Description

The AME8812CEEV is a positive voltage regulator manufactured by AME, Inc. It is designed to provide a stable and regulated output voltage for various electronic circuits. This LDO (Low Dropout) regulator is characterized by its low quiescent current and low dropout voltage, making it suitable for battery-powered applications and other systems where power efficiency is critical.

Applications:

  • Battery-Powered Devices: Used to regulate voltage in devices such as portable media players, wireless sensors, and IoT devices.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Post-Regulation for Switching Regulators: Improves the output voltage ripple and noise performance of switching regulators.
  • Linear Regulation in Noise-Sensitive Applications: Suitable for applications where low noise is crucial, such as audio circuits and precision instrumentation.
  • Portable Communication Equipment: Powers components in mobile phones, GPS devices, and Bluetooth modules.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection features enhance system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies PCB layout.
  • Enhanced Performance: Low dropout voltage ensures consistent regulation even with fluctuating input voltage.
  • Reduced Power Dissipation: High efficiency minimizes power loss and heat generation.

Additional Details:

The AME8812CEEV typically comes in a small surface-mount package, making it suitable for space-constrained applications. It is available in various fixed output voltage options. The specific output voltage for the AME8812CEEV variant should be confirmed from the datasheet. It requires external input and output capacitors for stable operation. These capacitors should be selected based on the recommended values in the datasheet to ensure optimal performance and stability.

You May Also Be Interested in

Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess