AME8816CEHAADJ Versatile Low Dropout Regulator
The AME8816CEHAADJ is a versatile LDO regulator with adjustable voltage settings, embedded protections, and excellent thermal performance, suited for diverse technological applications.
- Applications:
- Consumer Gadgets
- Medical Devices
- Data Storage Systems
- Instrumentation
- Features and Benefits:
- Customizable Output: Fits a wide range of commercial applications.
- Strong Protection Features: Offers over-load and over-temperature safety.
- Compact and Lightweight: Perfect for portable device integration.
- Improved Thermal Performance: Efficient heat dissipation.
- Additional Details:
- Output Voltage: Adjustable up to 15V
- High Power Output: Delivers up to 1A
- Regulatory Certification Compliant