EN
  • EN
  • DE

T18-B

Part No T18-B
Manufacturer American Hakko Products, Inc.
Catalog Soldering, Desoldering, Rework Tips, Nozzles
Description Hakko T18 Series Conical Solder Tip for FX-8801 Iron, 0.50mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 3.175 mm
Length 158.75 mm
REACH SVHC Unknown
RoHS Compliant
Weight 6.350293 g
Width 76.2 mm
Win Source Part Number 1204810-T18-B
Categories Tools and Supplies
Manufacturer American Hakko Products, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T18-B CAD Model

Description

The American Hakko T18-B soldering tip is a high-quality replacement tip for the Hakko FX-888D soldering station.

  • Length: 158.75mm
  • Width: 76.2mm
  • Height: 3.175mm
  • Weight: 6.350293g
  • RoHS Compliance: Yes
  • Supply and Demand Status: Limited
  • Suitable for: Hakko FX-8801 soldering iron

You May Also Be Interested in

Apex Tool Group
DISPENSER NEEDLE TIP 22GA 50PC
Need more? Email Us
American Hakko Products, Inc.
TIP,3.2D,900L/908/914
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 20GA 25PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 15GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 21GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 14GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 23GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 19GA 50PC
Need more? Email Us
Apex Tool Group
THREADED HUB DISPENSING NEEDLES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9992 $65.9952
13+ $9.0251 $117.3263
20+ $8.7430 $174.8600
28+ $8.4610 $236.9080
36+ $8.1789 $294.4404
48+ $7.3329 $351.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess